TV 8C 8#20 PIN PLUG
RFI PLUG, 38999 SIII
TV 8C 8#20 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TVS06RF-13-8P | TVS06RF-13-8P | Amphenol TVS06RF-13-8P | 02M4352 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug, Size 13, 8 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug | Male / Plug |