Amphenol Industrial Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial TVS06RF-13-4S-LC

Description
TV 4C 4#16 SKT WALL RECP
Request a Quote Datasheet
Description
TV 4C 4#16 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-13-4S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#16 SKT WALL RECP

TV 4C 4#16 SKT WALL RECP

Buy Now
TV 4C 4#16 SKT PLUG

TV 4C 4#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial - 31K5563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial
31K5563
Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial 31K5563
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-13-4S-LC TVS06RF-13-4S-LC 31K5563
Product Name Circular Connector Plug, Size 13, 4 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NANE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Multi-pin plug socket - NECA-S1G9-P9-MP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers