Amphenol Industrial Circular Connector Plug Size 13, 22 Position, Cable; Product Range Amphenol Industrial TVS06RF-13-35SA-LC

Description
TV 22C 22#22D SKT PLUG NI
Request a Quote Datasheet
Description
TV 22C 22#22D SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-13-35SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 22C 22#22D SKT PLUG NI

TV 22C 22#22D SKT PLUG NI

Buy Now
Circular Connector Plug Size 13, 22 Position, Cable; Product Range Amphenol Industrial - 97J3071 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 22 Position, Cable; Product Range Amphenol Industrial
97J3071
Circular Connector Plug Size 13, 22 Position, Cable; Product Range Amphenol Industrial 97J3071
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-13-35SA-LC 97J3071
Product Name Circular Connector Plug Size 13, 22 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U236C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details