Amphenol Corporation Circular Connector Plug Size 13, 22 Position, Cable; Product Range Amphenol TVS06RF-13-35PA-LC

Description
TV 22C 22#22D PIN PLUG NI
Request a Quote Datasheet
Description
TV 22C 22#22D PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-13-35PA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 22C 22#22D PIN PLUG NI

TV 22C 22#22D PIN PLUG NI

Buy Now
Circular Connector Plug Size 13, 22 Position, Cable; Product Range Amphenol - 48M4023 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 22 Position, Cable; Product Range Amphenol
48M4023
Circular Connector Plug Size 13, 22 Position, Cable; Product Range Amphenol 48M4023
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-13-35PA-LC 48M4023
Product Name Circular Connector Plug Size 13, 22 Position, Cable; Product Range Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data