Amphenol Corporation
Tv 7C 7#20 Pin Plug Amphenol
TVS06RF-11-99HC
Description
TV 7C 7#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 7C 7#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Tv 7C 7#20 Pin Plug Amphenol
76X8921
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TVS06RF-11-99HC |
76X8921 |
|
Product Name
|
|
Tv 7C 7#20 Pin Plug Amphenol |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers