Amphenol Industrial Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial TVS06RF-11-98S-LC

Description
TV 6C 6#20 SKT WALL RECP
Request a Quote Datasheet
Description
TV 6C 6#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-11-98S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#20 SKT WALL RECP

TV 6C 6#20 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial - 31K5561 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial
31K5561
Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial 31K5561
CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-11-98S-LC 31K5561
Product Name Circular Connector Plug, Size 11, 6 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details