AMPHENOL CORPORATION
TVS06RF-11-98A-453 -- TV 6C 6#20 PIN PLUG AMPHENOL
Amphenol Corporation
Tv 6C 6#20 Pin Plug Amphenol
TVS06RF-11-98A-453
Description
TV 6C 6#20 PIN PLUG
Description
TV 6C 6#20 PIN PLUG
Suppliers
Tv 6C 6#20 Pin Plug Amphenol
59X6952
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
59X6952 |
|
Product Name
|
Tv 6C 6#20 Pin Plug Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details