Amphenol Industrial Circular Connector Plug Size 11, 13 Position, Cable; Product Range Amphenol Industrial TVS06RF-11-35SC

Description
TV 13C 13#22D SKT PLUG NI
Request a Quote Datasheet
Description
TV 13C 13#22D SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-11-35SC - PEI-Genesis
Philadelphia, PA, United States
TV 13C 13#22D SKT PLUG NI

TV 13C 13#22D SKT PLUG NI

Buy Now
Circular Connector Plug Size 11, 13 Position, Cable; Product Range Amphenol Industrial - 34K0241 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 13 Position, Cable; Product Range Amphenol Industrial
34K0241
Circular Connector Plug Size 11, 13 Position, Cable; Product Range Amphenol Industrial 34K0241
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-11-35SC 34K0241
Product Name Circular Connector Plug Size 11, 13 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008393-NFB23 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1311/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers