Amphenol Industrial Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial TVS06RF-11-2S-LC

Description
TV 2C 2#16 SKT WALL RECP
Request a Quote Datasheet
Description
TV 2C 2#16 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-11-2S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 2C 2#16 SKT WALL RECP

TV 2C 2#16 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial - 31K5556 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial
31K5556
Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial 31K5556
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-11-2S-LC 31K5556
Product Name Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers