Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TVS06RF-11-2PA

Description
TV 2C 2#16 PIN WALL RECP
Request a Quote
Description
TV 2C 2#16 PIN WALL RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 11, 2 Position, Cable, part number 34K0237, is designed for applications requiring a reliable connection in harsh environments. It features a straight plug shell style and accommodates two crimp pin contacts. The connector utilizes a threaded coupling style, ensuring secure mating and durability. This product is RoHS compliant, making it suitable for environmentally conscious projects. It is part of the Amphenol Industrial product range, known for its robust performance in military and commercial applications. Engineers should consider this connector for projects that demand high reliability and compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 11, 2 Position, Cable, part number 34K0237, is designed for applications requiring a reliable connection in harsh environments. It features a straight plug shell style and accommodates two crimp pin contacts. The connector utilizes a threaded coupling style, ensuring secure mating and durability. This product is RoHS compliant, making it suitable for environmentally conscious projects. It is part of the Amphenol Industrial product range, known for its robust performance in military and commercial applications. Engineers should consider this connector for projects that demand high reliability and compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-11-2PA - PEI-Genesis
Philadelphia, PA, United States
TV 2C 2#16 PIN WALL RECP

TV 2C 2#16 PIN WALL RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - TVS06RF-11-2PA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS06RF-11-2PA
MIL Spec Connector - MIL-DTL-38999 III TVS06RF-11-2PA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial - 34K0237 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial
34K0237
Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial 34K0237
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-11-2PA TVS06RF-11-2PA 34K0237
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products