Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TVS06RF-11-2P

Description
TV 2C 2#16 PIN WALL RECP
Request a Quote Datasheet
Description
TV 2C 2#16 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-11-2P - PEI-Genesis
Philadelphia, PA, United States
TV 2C 2#16 PIN WALL RECP

TV 2C 2#16 PIN WALL RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS06RF-11-2P
MIL Spec Connector - MIL-DTL-38999 III TVS06RF-11-2P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS06RF-11-2P
MIL Spec Connector - MIL-DTL-38999 III TVS06RF-11-2P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial - 31K5555 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial
31K5555
Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial 31K5555
CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 2 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-11-2P TVS06RF-11-2P 31K5555
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 11, 2 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details