Amphenol Industrial Circular Connector, Receptacle, Size 9, 3 Position, Cable; Product Range Amphenol Industrial TVS01RF9-98P

Description
TV 3C 3#20 PIN PLUG
Request a Quote Datasheet
Description
TV 3C 3#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 3C 3#20 PIN PLUG

TV 3C 3#20 PIN PLUG

Buy Now
 - Amphenol TVS01RF9-98P - PEI-Genesis
Philadelphia, PA, United States
TV 3C 3#20 PIN PLUG

TV 3C 3#20 PIN PLUG

Buy Now
Circular Connector, Receptacle, Size 9, 3 Position, Cable; Product Range Amphenol Industrial - 97J3067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 3 Position, Cable; Product Range Amphenol Industrial
97J3067
Circular Connector, Receptacle, Size 9, 3 Position, Cable; Product Range Amphenol Industrial 97J3067
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS01RF9-98P Amphenol TVS01RF9-98P 97J3067
Product Name Circular Connector, Receptacle, Size 9, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products