Amphenol Corporation
Tv 3C 3#20 Pin Recept Amphenol
TVS01RF-9-98P-LC
Description
TV 3C 3#20 PIN RECEPT
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 3C 3#20 PIN RECEPT
Request a Quote
Email Supplier
Suppliers
Tv 3C 3#20 Pin Recept Amphenol
85W8015
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TVS01RF-9-98P-LC |
85W8015 |
|
Product Name
|
|
Tv 3C 3#20 Pin Recept Amphenol |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
Contact Size (AWG)
18 to 24 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details