Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TVS01RF-15-18P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS01RF-15-18P
MIL Spec Connector - MIL-DTL-38999 III TVS01RF-15-18P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol TVS01RF-15-18P - PEI-Genesis
Philadelphia, PA, United States
TV 18C 18#20 PIN WALL RECP

TV 18C 18#20 PIN WALL RECP

Buy Now
Circular Connector Receptacle Size 15, 18 Position, Cable; Product Range Amphenol Industrial - 97J3065 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 15, 18 Position, Cable; Product Range Amphenol Industrial
97J3065
Circular Connector Receptacle Size 15, 18 Position, Cable; Product Range Amphenol Industrial 97J3065
CIRCULAR CONNECTOR RECEPTACLE SIZE 15, 18 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 15, 18 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS01RF-15-18P Amphenol TVS01RF-15-18P 97J3065
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle Size 15, 18 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
D-Sub Connector Assemblies - 2262-A29400-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details