Amphenol Industrial Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial TVPS00RF13-8P

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial - 97J2843 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial
97J2843
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial 97J2843
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2843
Product Name Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
D-Sub Connector Assemblies - 2262-A28410-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details