Amphenol Industrial Circular Connector, Receptacle, Size 9, 3 Position, Wall; Product Range Amphenol Industrial TVPS00RF-9-98SC-LC

Description
TV 3C 3#20 SKT RECP NI
Request a Quote Datasheet
Description
TV 3C 3#20 SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVPS00RF-9-98SC-LC - PEI-Genesis
Philadelphia, PA, United States
TV 3C 3#20 SKT RECP NI

TV 3C 3#20 SKT RECP NI

Buy Now
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Product Range Amphenol Industrial - 97J2842 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Product Range Amphenol Industrial
97J2842
Circular Connector, Receptacle, Size 9, 3 Position, Wall; Product Range Amphenol Industrial 97J2842
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 3 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVPS00RF-9-98SC-LC 97J2842
Product Name Circular Connector, Receptacle, Size 9, 3 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details