Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TVPS00RF-9-94P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVPS00RF-9-94P
MIL Spec Connector - MIL-DTL-38999 III TVPS00RF-9-94P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 9, 2 Position, Wall; Product Range Amphenol Industrial - 97J2838 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 2 Position, Wall; Product Range Amphenol Industrial
97J2838
Circular Connector, Receptacle, Size 9, 2 Position, Wall; Product Range Amphenol Industrial 97J2838
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 2 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 2 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TVPS00RF-9-94P 97J2838
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 9, 2 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Ring Connectors - A27227-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
5 suppliers
Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers