Amphenol Industrial Circular Connector Receptacle, Size 25, 61 Position, Wall; Product Range Amphenol Industrial TVPS00RF-25-61P

Description
TV 61C 61#20 PIN RECP
Request a Quote Datasheet
Description
TV 61C 61#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 61C 61#20 PIN RECP

TV 61C 61#20 PIN RECP

Buy Now
 - Amphenol TVPS00RF-25-61P - PEI-Genesis
Philadelphia, PA, United States
TV 61C 61#20 PIN WALL RECP

TV 61C 61#20 PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 25, 61 Position, Wall; Product Range Amphenol Industrial - 97J2835 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 61 Position, Wall; Product Range Amphenol Industrial
97J2835
Circular Connector Receptacle, Size 25, 61 Position, Wall; Product Range Amphenol Industrial 97J2835
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 61 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVPS00RF-25-61P Amphenol TVPS00RF-25-61P 97J2835
Product Name Circular Connector Receptacle, Size 25, 61 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details