Amphenol Industrial Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial TVPS00RF-25-35PC-LC

Description
TV 128C 128#22D PIN RECP
Request a Quote Datasheet
Description
TV 128C 128#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 128C 128#22D PIN RECP

TV 128C 128#22D PIN RECP

Buy Now
 - Amphenol TVPS00RF-25-35PC-LC - PEI-Genesis
Philadelphia, PA, United States
TV 128C 128#22D P RECP NI

TV 128C 128#22D P RECP NI

Buy Now
Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial - 97J2824 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial
97J2824
Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial 97J2824
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVPS00RF-25-35PC-LC Amphenol TVPS00RF-25-35PC-LC 97J2824
Product Name Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data