Amphenol Industrial Circular Connector Receptacle, Size 23, 55 Position, Wall; Product Range Amphenol Industrial TVPS00RF-23-55PB-LC

Description
TV 55C 55#20 PIN RECP NI
Request a Quote Datasheet
Description
TV 55C 55#20 PIN RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 55C 55#20 PIN RECP NI

TV 55C 55#20 PIN RECP NI

Buy Now
Circular Connector Receptacle, Size 23, 55 Position, Wall; Product Range Amphenol Industrial - 97J2816 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 55 Position, Wall; Product Range Amphenol Industrial
97J2816
Circular Connector Receptacle, Size 23, 55 Position, Wall; Product Range Amphenol Industrial 97J2816
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 55 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TVPS00RF-23-55PB-LC 97J2816
Product Name Circular Connector Receptacle, Size 23, 55 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details