The Circular Connector, Receptacle, Size 21, 4 Position, Wall from Amphenol Industrial is designed for wall mounting applications. It features a crimp socket contact type, although contacts are not supplied with the connector. This product is compliant with RoHS regulations, ensuring it meets environmental standards. The connector is part of the Tri-Start TV Series, which is known for its reliability in various applications. Its compact size and robust design make it suitable for use in demanding environments, including military and aerospace applications.
TV 4C 4#8(COAX) SKT WALL RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 4 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | Amphenol TVPS00RF-21-75S-LC | 97J2808 |
| Product Name | Circular Connector, Receptacle, Size 21, 4 Position, Wall; Product Range Amphenol Industrial | |
| Gender | Female / Jack |