TV 4C 4#8(COAX) PIN WALL RECP
CONNECTOR
TV 4C 4#8(COAX) PIN WALL RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 21, 4 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol TVPS00RF-21-75P | TVPS00RF-21-75P | TVPS00RF-21-75P | 97J2806 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector, Receptacle, Size 21, 4 Position, Wall; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |