Amphenol Industrial Circular Connector Receptacle, Size 21, 11 Position, Wall; Product Range Amphenol Industrial TVPS00RF-21-11S

Description
TV 11C 11#12 SKT WALL RECP
Request a Quote Datasheet
Description
TV 11C 11#12 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVPS00RF-21-11S - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#12 SKT WALL RECP

TV 11C 11#12 SKT WALL RECP

Buy Now
Circular Connector Receptacle, Size 21, 11 Position, Wall; Product Range Amphenol Industrial - 97J2804 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 11 Position, Wall; Product Range Amphenol Industrial
97J2804
Circular Connector Receptacle, Size 21, 11 Position, Wall; Product Range Amphenol Industrial 97J2804
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVPS00RF-21-11S 97J2804
Product Name Circular Connector Receptacle, Size 21, 11 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Header; 8; 8 A; 125/300 V; 0.150 in.; 1.25 in.; Polyamide 6.6 - 70078493 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Modular Connectors / Ethernet Connectors - A221Y10V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers