Amphenol Industrial Circular Connector Receptacle, Size 19, 32 Position, Wall; Product Range Amphenol Industrial TVPS00RF-19-32P-LC

Description
TV 32C 32#20 PIN RECP
Request a Quote Datasheet
Description
TV 32C 32#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 32C 32#20 PIN RECP

TV 32C 32#20 PIN RECP

Buy Now
 - Amphenol TVPS00RF-19-32P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 PIN RECP

TV 32C 32#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 19, 32 Position, Wall; Product Range Amphenol Industrial - 97J2799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 32 Position, Wall; Product Range Amphenol Industrial
97J2799
Circular Connector Receptacle, Size 19, 32 Position, Wall; Product Range Amphenol Industrial 97J2799
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVPS00RF-19-32P-LC Amphenol TVPS00RF-19-32P-LC 97J2799
Product Name Circular Connector Receptacle, Size 19, 32 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products