Amphenol Industrial Circular Connector, Receptacle, Size 17, 6 Position, Wall; Product Range Amphenol Industrial TVPS00RF-17-6SC

Description
TV 6C 6#12 SKT WALL RECP
Request a Quote Datasheet
Description
TV 6C 6#12 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVPS00RF-17-6SC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 SKT WALL RECP

TV 6C 6#12 SKT WALL RECP

Buy Now
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Product Range Amphenol Industrial - 97J2797 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Product Range Amphenol Industrial
97J2797
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Product Range Amphenol Industrial 97J2797
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVPS00RF-17-6SC 97J2797
Product Name Circular Connector, Receptacle, Size 17, 6 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-469-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers