Amphenol Industrial Circular Connector, Receptacle, Size 17, 6 Position, Wall; Product Range Amphenol Industrial TVPS00RF-17-6SA

Description
TV 6C 6#12 SKT WALL RECP
Request a Quote Datasheet
Description
TV 6C 6#12 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVPS00RF-17-6SA - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 SKT WALL RECP

TV 6C 6#12 SKT WALL RECP

Buy Now
Swedesboro, NJ, United States
TV 6C 6#12 SKT RECP

TV 6C 6#12 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Product Range Amphenol Industrial - 97J2795 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Product Range Amphenol Industrial
97J2795
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Product Range Amphenol Industrial 97J2795
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVPS00RF-17-6SA TVPS00RF-17-6SA 97J2795
Product Name Circular Connector, Receptacle, Size 17, 6 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details