Amphenol Industrial Circular Connector Receptacle, Size 17, 55 Position, Wall; Product Range Amphenol Industrial TVPS00RF-17-35P

Description
TV 55C 55#22D PIN WALL RECP
Request a Quote Datasheet
Description
TV 55C 55#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVPS00RF-17-35P - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#22D PIN WALL RECP

TV 55C 55#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 17, 55 Position, Wall; Product Range Amphenol Industrial - 97J2793 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 55 Position, Wall; Product Range Amphenol Industrial
97J2793
Circular Connector Receptacle, Size 17, 55 Position, Wall; Product Range Amphenol Industrial 97J2793
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 55 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVPS00RF-17-35P 97J2793
Product Name Circular Connector Receptacle, Size 17, 55 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Blocks - 39.1411 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1981/1000-449-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers