Amphenol Industrial Circular Connector Receptacle, Size 17, 26 Position, Wall; Product Range Amphenol Industrial TVPS00RF-17-26SA

Description
TV 26C 26#20 SKT RECP NI
Request a Quote Datasheet
Description
TV 26C 26#20 SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVPS00RF-17-26SA - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 SKT RECP NI

TV 26C 26#20 SKT RECP NI

Buy Now
TV 26C 26#20 SKT RECP

TV 26C 26#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 17, 26 Position, Wall; Product Range Amphenol Industrial - 97J2791 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 26 Position, Wall; Product Range Amphenol Industrial
97J2791
Circular Connector Receptacle, Size 17, 26 Position, Wall; Product Range Amphenol Industrial 97J2791
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVPS00RF-17-26SA TVPS00RF-17-26SA 97J2791
Product Name Circular Connector Receptacle, Size 17, 26 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
Circular Connector Accessories - 1124-BEZ.0D.200.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details