Amphenol Corporation Tv 26C 26#20 Pin Recp Ni Rohs Compliant Amphenol TVPS00RF-17-26PB-LC

Description
TV 26C 26#20 PIN RECP
Request a Quote
Description
TV 26C 26#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TV 26C 26#20 PIN RECP

TV 26C 26#20 PIN RECP

Buy Now
 - Amphenol TVPS00RF-17-26PB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 PIN RECP NI

TV 26C 26#20 PIN RECP NI

Buy Now
Tv 26C 26#20 Pin Recp Ni Rohs Compliant Amphenol - 58X5047 - Newark, An Avnet Company
Chicago, IL, United States
Tv 26C 26#20 Pin Recp Ni Rohs Compliant Amphenol
58X5047
Tv 26C 26#20 Pin Recp Ni Rohs Compliant Amphenol 58X5047
TV 26C 26#20 PIN RECP NI ROHS COMPLIANT: YES

TV 26C 26#20 PIN RECP NI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVPS00RF-17-26PB-LC Amphenol TVPS00RF-17-26PB-LC 58X5047
Product Name Tv 26C 26#20 Pin Recp Ni Rohs Compliant Amphenol
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details