Amphenol Industrial Circular Connector Receptacle, Size 17, 26 Position, Wall; Product Range Amphenol Industrial TVPS00RF-17-26P

Description
TV 26C 26#20 PIN WALL RECP
Request a Quote Datasheet
Description
TV 26C 26#20 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 26C 26#20 PIN WALL RECP

TV 26C 26#20 PIN WALL RECP

Buy Now
 - Amphenol TVPS00RF-17-26P - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 PIN WALL RECP

TV 26C 26#20 PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 17, 26 Position, Wall; Product Range Amphenol Industrial - 97J2789 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 26 Position, Wall; Product Range Amphenol Industrial
97J2789
Circular Connector Receptacle, Size 17, 26 Position, Wall; Product Range Amphenol Industrial 97J2789
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 26 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVPS00RF-17-26P Amphenol TVPS00RF-17-26P 97J2789
Product Name Circular Connector Receptacle, Size 17, 26 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details