Amphenol Industrial Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial TVPS00RF-13-8PA-LC

Description
TV 8C 8#20 PIN WALL RECP
Request a Quote Datasheet
Description
TV 8C 8#20 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVPS00RF-13-8PA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 PIN WALL RECP

TV 8C 8#20 PIN WALL RECP

Buy Now
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial - 97J2778 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial
97J2778
Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial 97J2778
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 13, 8 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVPS00RF-13-8PA-LC 97J2778
Product Name Circular Connector, Receptacle, Size 13, 8 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data