Amphenol Industrial Circular Connector Assemblies TVPS00RF-11-2P

Description
TV 2C 2#16 PIN RECP
Request a Quote Datasheet
Description
TV 2C 2#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 2C 2#16 PIN RECP

TV 2C 2#16 PIN RECP

Buy Now
 - Amphenol TVPS00RF-11-2P - PEI-Genesis
Philadelphia, PA, United States
TV 2C 2#16 PIN WALL RECP

TV 2C 2#16 PIN WALL RECP

Buy Now
Circular Connector Assemblies - 1178-TVPS00RF-11-2P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVPS00RF-11-2P-ND
Circular Connector Assemblies 1178-TVPS00RF-11-2P-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector, Receptacle, Size 11, 2 Position, Wall; Product Range Amphenol Industrial - 97J2772 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 2 Position, Wall; Product Range Amphenol Industrial
97J2772
Circular Connector, Receptacle, Size 11, 2 Position, Wall; Product Range Amphenol Industrial 97J2772
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 2 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 2 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVPS00RF-11-2P Amphenol TVPS00RF-11-2P 1178-TVPS00RF-11-2P-ND 97J2772
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 11, 2 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers