Amphenol Aerospace Corporation Circular Connector Assemblies TVPS00DS-25-37P

Description
37 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-TVPS00DS-25-37P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-TVPS00DS-25-37P-ND
Circular Connector Assemblies 1178-TVPS00DS-25-37P-ND
37 Position Circular Connector Receptacle, Male Pins Crimp

37 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 25-37, Crimp; Product Range Amphenol Aerospace - 31AK5249 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 25-37, Crimp; Product Range Amphenol Aerospace
31AK5249
Mil Spec Cir Conn, Rcpt, 25-37, Crimp; Product Range Amphenol Aerospace 31AK5249
MIL SPEC CIR CONN, RCPT, 25-37, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N

MIL SPEC CIR CONN, RCPT, 25-37, CRIMP; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-TVPS00DS-25-37P-ND 31AK5249
Product Name Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 25-37, Crimp; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Free Hanging, Panel Mount - 2262-A24002-004-ND - DigiKey
Omnetics Connector Corporation
Specs
Mounting Free Hanging (In-Line)
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details