Amphenol Corporation Circular Connector, Rcpt, 21-11, Panel; Product Range Amphenol TVP00ZN-21-11SE

Description
CIRCULAR CONNECTOR, RCPT, 21-11, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RCPT, 21-11, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Rcpt, 21-11, Panel; Product Range Amphenol - 34AH2808 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 21-11, Panel; Product Range Amphenol
34AH2808
Circular Connector, Rcpt, 21-11, Panel; Product Range Amphenol 34AH2808
CIRCULAR CONNECTOR, RCPT, 21-11, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 21-11, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34AH2808
Product Name Circular Connector, Rcpt, 21-11, Panel; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products