Amphenol Industrial Circular Connector Receptacle, Size 23, 53 Position, Wall; Product Range Amphenol Industrial TVP00RW23-54SA

Description
TV 53C 40#22D 9#16 4#12 SKT
Request a Quote Datasheet
Description
TV 53C 40#22D 9#16 4#12 SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVP00RW23-54SA - PEI-Genesis
Philadelphia, PA, United States
TV 53C 40#22D 9#16 4#12 SKT

TV 53C 40#22D 9#16 4#12 SKT

Buy Now
Circular Connector Receptacle, Size 23, 53 Position, Wall; Product Range Amphenol Industrial - 97J3053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 23, 53 Position, Wall; Product Range Amphenol Industrial
97J3053
Circular Connector Receptacle, Size 23, 53 Position, Wall; Product Range Amphenol Industrial 97J3053
CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:53Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVP00RW23-54SA 97J3053
Product Name Circular Connector Receptacle, Size 23, 53 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products