Amphenol Industrial Circular Connector Receptacle, Size 25, 99 Position, Wall; Product Range Amphenol Industrial TVP00RW-25-7P-LC

Description
TV 99C 97#22D 2#8(TWIN) PIN RE
Request a Quote Datasheet
Description
TV 99C 97#22D 2#8(TWIN) PIN RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVP00RW-25-7P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 99C 97#22D 2#8(TWIN) PIN RE

TV 99C 97#22D 2#8(TWIN) PIN RE

Buy Now
Circular Connector Receptacle, Size 25, 99 Position, Wall; Product Range Amphenol Industrial - 97J3039 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 99 Position, Wall; Product Range Amphenol Industrial
97J3039
Circular Connector Receptacle, Size 25, 99 Position, Wall; Product Range Amphenol Industrial 97J3039
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVP00RW-25-7P-LC 97J3039
Product Name Circular Connector Receptacle, Size 25, 99 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CAH.M34.SLL.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details