Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TVP00RW-25-4PB

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVP00RW-25-4PB
MIL Spec Connector - MIL-DTL-38999 III TVP00RW-25-4PB
RECEPT

RECEPT

Buy Now
Swedesboro, NJ, United States
TV 143C 48#20 8#16 PIN RECP

TV 143C 48#20 8#16 PIN RECP

Buy Now
 - Amphenol TVP00RW-25-4PB - PEI-Genesis
Philadelphia, PA, United States
TV 56C 48#20 8#16 PIN WALL REC

TV 56C 48#20 8#16 PIN WALL REC

Buy Now
Circular Connector Receptacle, Size 25, 56 Position, Wall; Product Range Amphenol Industrial - 97J3029 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 56 Position, Wall; Product Range Amphenol Industrial
97J3029
Circular Connector Receptacle, Size 25, 56 Position, Wall; Product Range Amphenol Industrial 97J3029
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVP00RW-25-4PB TVP00RW-25-4PB Amphenol TVP00RW-25-4PB 97J3029
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 25, 56 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details