Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TVP00RW-21-16PB

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVP00RW-21-16PB
MIL Spec Connector - MIL-DTL-38999 III TVP00RW-21-16PB
RECEPT

RECEPT

Buy Now
Circular Connector Receptacle, Size 21, 16 Position, Wall; Product Range Amphenol Industrial - 97J2952 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 16 Position, Wall; Product Range Amphenol Industrial
97J2952
Circular Connector Receptacle, Size 21, 16 Position, Wall; Product Range Amphenol Industrial 97J2952
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 16 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 16 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TVP00RW-21-16PB 97J2952
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Receptacle, Size 21, 16 Position, Wall; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products