AMPHENOL CORPORATION
TVP00RW-13-98HD-LC -- TV 10C 10#20 PIN RECP AMPHENOL
Amphenol Corporation
Tv 10C 10#20 Pin Recp Amphenol
TVP00RW-13-98HD-LC
Description
TV 10C 10#20 PIN RECP
Description
TV 10C 10#20 PIN RECP
Suppliers
Tv 10C 10#20 Pin Recp Amphenol
48Y3190
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
48Y3190 |
|
Product Name
|
Tv 10C 10#20 Pin Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers