Amphenol Industrial Circular Connector Receptacle, Size 19, 66 Position, Wall; Product Range Amphenol Industrial TVP00R-19-35PC-014

Description
TV 66C 66#22D PIN WALL RECP
Request a Quote Datasheet
Description
TV 66C 66#22D PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVP00R-19-35PC-014 - PEI-Genesis
Philadelphia, PA, United States
TV 66C 66#22D PIN WALL RECP

TV 66C 66#22D PIN WALL RECP

Buy Now
Circular Connector Receptacle, Size 19, 66 Position, Wall; Product Range Amphenol Industrial - 97J2866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 19, 66 Position, Wall; Product Range Amphenol Industrial
97J2866
Circular Connector Receptacle, Size 19, 66 Position, Wall; Product Range Amphenol Industrial 97J2866
CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 19, 66 POSITION, WALL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVP00R-19-35PC-014 97J2866
Product Name Circular Connector Receptacle, Size 19, 66 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers