Amphenol Corporation
Tv 61C 61#20 Pin Recp Amphenol
TVP00DZ-25-61AA
Description
TV 61C 61#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 61C 61#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Tv 61C 61#20 Pin Recp Amphenol
59X1299
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TVP00DZ-25-61AA |
59X1299 |
|
Product Name
|
|
Tv 61C 61#20 Pin Recp Amphenol |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
4 suppliers
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details