Amphenol Corporation
Tv 55C 55#20 Pin Recp Amphenol
TVP00DZ-23-55A
Description
TV 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Description
TV 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Tv 55C 55#20 Pin Recp Amphenol
59X1011
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
TVP00DZ-23-55A |
59X1011 |
|
Product Name
|
|
Tv 55C 55#20 Pin Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details