TVP00DZ-15-19AA -- TV 19C 19#20 PIN RECP AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 19C 19#20 Pin Recp Amphenol Aerospace
TVP00DZ-15-19AA
Description
TV 19C 19#20 PIN RECP
Description
TV 19C 19#20 PIN RECP
Suppliers
Tv 19C 19#20 Pin Recp Amphenol Aerospace
76X8228
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76X8228 |
|
Product Name
|
Tv 19C 19#20 Pin Recp Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details