TVP00DZ-11-2AA -- TV 2C 2#16 PIN RECP AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 2C 2#16 Pin Recp Amphenol Aerospace
TVP00DZ-11-2AA
Description
TV 2C 2#16 PIN RECP
Description
TV 2C 2#16 PIN RECP
Suppliers
Tv 2C 2#16 Pin Recp Amphenol Aerospace
58X9908
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
58X9908 |
|
Product Name
|
Tv 2C 2#16 Pin Recp Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Board to Board Connector; PC Card Connector
Mounting
Board Mount
View Details
2 suppliers