Amphenol Corporation
Tv 3C 3#20 Pin Recp Amphenol Aerospace
TVP00DT-9-98PB
Description
TV 3C 3#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
TV 3C 3#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Tv 3C 3#20 Pin Recp Amphenol Aerospace
66X6849
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol TVP00DT-9-98PB |
66X6849 |
|
Product Name
|
|
Tv 3C 3#20 Pin Recp Amphenol Aerospace |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details