Amphenol Corporation Hd 38999 32C 32#23 Pin Recp Amphenol Aerospace TVP00DT-13-32P-LC

Description
HD 38999 32C 32#23 PIN RECP
Request a Quote
Description
HD 38999 32C 32#23 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVP00DT-13-32P-LC - PEI-Genesis
Philadelphia, PA, United States
HD 38999 32C 32#23 PIN RECP

HD 38999 32C 32#23 PIN RECP

Buy Now
Hd 38999 32C 32#23 Pin Recp Amphenol Aerospace - 46X5874 - Newark, An Avnet Company
Chicago, IL, United States
Hd 38999 32C 32#23 Pin Recp Amphenol Aerospace
46X5874
Hd 38999 32C 32#23 Pin Recp Amphenol Aerospace 46X5874
HD 38999 32C 32#23 PIN RECP

HD 38999 32C 32#23 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVP00DT-13-32P-LC 46X5874
Product Name Hd 38999 32C 32#23 Pin Recp Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details