Amphenol Corporation Circular Connectors - TVNSA11014 TVNSA11014

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013241-TVNSA11014 Length: 45 mm Height: 23 mm Diameter: 23 mm Categories: Circular Connectors Alternative Parts (Cross-Reference): TVNSA11014TV-NSA-11- 014; TVNSA11-014; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013241-TVNSA11014 Length: 45 mm Height: 23 mm Diameter: 23 mm Categories: Circular Connectors Alternative Parts (Cross-Reference): TVNSA11014TV-NSA-11- 014; TVNSA11-014; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - TVNSA11014 - 1013241-TVNSA11014 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - TVNSA11014
1013241-TVNSA11014
Circular Connectors - TVNSA11014 1013241-TVNSA11014
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013241-TVNSA11014 Length: 45 mm Height: 23 mm Diameter: 23 mm Categories: Circular Connectors Alternative Parts (Cross-Reference): TVNSA11014TV-NSA-11- 014; TVNSA11-014; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013241-TVNSA11014
Length: 45 mm
Height: 23 mm
Diameter: 23 mm
Categories: Circular Connectors
Alternative Parts (Cross-Reference): TVNSA11014TV-NSA-11-014; TVNSA11-014;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
Electronic Connector
329-TVNSA11014
Electronic Connector 329-TVNSA11014
Circular MIL Spec Backshells TVNSA11014 Product overview: TVNSA11014 from Amphenol Socapex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TVNSA11014 can be used for catalog matching and distributor lookup.

Circular MIL Spec Backshells TVNSA11014 Product overview: TVNSA11014 from Amphenol Socapex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TVNSA11014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1013241-TVNSA11014 329-TVNSA11014
Product Name Circular Connectors - TVNSA11014 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data