The Jam Nut Connector, Receptacle, Size 21, 4 Position, Panel, part number 97J3404, is designed for use in various applications requiring reliable electrical connections. This connector features a crimp socket contact type and a threaded coupling style, ensuring secure and stable connections. It is part of the Tri-Start TV Series, which is known for its robust design suitable for demanding environments. The connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This product is suitable for engineers looking for a durable and effective solution for panel-mounted applications.
CONNECTOR
TV 4C 4#8(COAX) SKT WALL RECP
JAM NUT RECEPTACLE 38999 SIII
JAM NUT CONNECTOR, RECEPTACLE, SIZE 21, 4 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TV07RW-21-75S | Amphenol TV07RW-21-75S | TV07RW-21-75S | 97J3404 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Jam Nut Connector, Receptacle, Size 21, 4 Position, Panel; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |