Amphenol Industrial Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Product Range Amphenol Industrial TV07RW-13-4P-LC

Description
TV 4C 4#16 PIN WALL RECP
Request a Quote Datasheet
Description
TV 4C 4#16 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TV07RW-13-4P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#16 PIN WALL RECP

TV 4C 4#16 PIN WALL RECP

Buy Now
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Product Range Amphenol Industrial - 97J3373 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Product Range Amphenol Industrial
97J3373
Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Product Range Amphenol Industrial 97J3373
JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 13, 4 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TV07RW-13-4P-LC 97J3373
Product Name Jam Nut Connector, Receptacle, Size 13, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Cable socket - NEFU-X24F-1-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details