Amphenol Industrial Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial TV07RW-13-35PD-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial - 97J3371 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial
97J3371
Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial 97J3371
JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 13, 22 POSITION, PANEL; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J3371
Product Name Jam Nut Connector Receptacle, Size 13, 22 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products